EN
  • EN
  • DE

TL317CLPR

Part No TL317CLPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A TO92-3 / Standard Regulator Pos 1.2V to 32V 0.1A 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 38V
Output Voltage 1.2V
Output Voltage MAX 32V
Output Current 100mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 796871-TL317CLPR
Popularity Medium
Supply and Demand Status Limited
Family Name TL317
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL317CLPR CAD Model

Description

The Texas Instruments TL317CLPR is a versatile and reliable adjustable linear voltage regulator designed to cater to a wide range of applications. This component is part of the TL317 series, which is known for providing a convenient and efficient solution for adjustable voltage requirements. The TL317CLPR is ideal for projects that require a regulated output voltage that can be set to any value between 1.25V and 37V, with an output current capability of up to 1.5A.

Key Features

  • Adjustable Output Voltage: The TL317CLPR offers an adjustable output voltage from 1.25V to 37V, providing flexibility for various design requirements.
  • Output Current: Capable of delivering up to 1.5A of output current, making it suitable for a range of applications from powering small devices to being part of larger power management systems.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Short Circuit Protection: The TL317CLPR also features short-circuit protection to enhance the reliability and longevity of the regulator and the circuits it powers.
  • Output Safe-Area Compensation: This feature ensures stable operation even under varying load conditions and prevents the regulator from being damaged by load transitions.

Applications

The TL317CLPR is suitable for a broad range of applications due to its versatile nature. It can be used in power supplies, battery chargers, and voltage regulators for consumer electronics. Additionally, it is an excellent choice for use in laboratory equipment and instrumentation where precise voltage control is necessary.

Package Information

The TL317CLPR comes in a TO-92 package, which is a through-hole mounting design. This package type is widely used and preferred for prototyping and small production runs due to its ease of handling and soldering.

Quality and Reliability

As with all Texas Instruments products, the TL317CLPR is manufactured to high standards, ensuring that you receive a product that not only meets but exceeds industry standards for quality and reliability. When you choose the TL317CLPR, you are selecting a product that will provide stable and reliable performance for the lifetime of your application.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess