EN
  • EN
  • DE

LT1360CS8#PBF

Part No LT1360CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 800 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Channel Output Current 34mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 128895-LT1360CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1360CS8#PBF CAD Model

Description

Product Overview: LT1360CS8#PBF

The LT1360CS8#PBF is a high-speed, operational amplifier from Linear Technology, a brand of Analog Devices, designed to deliver exceptional performance for a wide range of applications. This op-amp is housed in an 8-lead SOIC package, providing a compact solution for systems where space is at a premium.

Key Features

  • High Gain Bandwidth: The LT1360 boasts a gain bandwidth product of 50MHz, making it suitable for high-frequency signal processing tasks.
  • Fast Slew Rate: With a slew rate of 800V/µs, this op-amp can handle rapid changes in input signals, ensuring minimal distortion and quick response times.
  • Low Distortion: It offers low harmonic distortion, which is critical for audio applications and other precision signal processing tasks.
  • Unity-Gain Stable: This device is stable when operated at a gain of one, which is essential for applications requiring high bandwidth at low gain settings.
  • Wide Supply Range: The LT1360 can operate with supply voltages ranging from ±2.5V to ±15V, providing versatility in different circuit configurations.

Applications

The LT1360CS8#PBF is an ideal choice for a variety of applications, including:

  • Video and RF Amplification
  • Cable Drivers
  • High-Speed Data Acquisition Systems
  • Active Filters
  • Fast Amplifiers for Test Equipment
  • Audio Processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1360CS8#PBF is no exception. It is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Its robust design also means that it can operate effectively over a wide temperature range, making it suitable for industrial and automotive environments.

Whether you are designing high-speed communication systems, precision audio equipment, or any application that requires a high-performance operational amplifier, the LT1360CS8#PBF from Linear Technology is an excellent choice that combines speed, precision, and flexibility in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6945 $54.7780
9+ $11.2366 $101.1294
14+ $10.8854 $152.3956
19+ $10.5343 $200.1517
25+ $10.1831 $254.5775
33+ $9.1297 $301.2801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess