EN
  • EN
  • DE

LT1374CS8#TR

Part No LT1374CS8#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 302592-LT1374CS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1374CS8#TR CAD Model

Description

LT1374CS8#TR Step-Down Switching Regulator

The LT1374CS8#TR from Linear Technology is a high-performance step-down switching regulator designed to provide efficient power conversion in a wide range of applications. This regulator is part of the LT1374 series, which is known for its high efficiency, fast switching speeds, and excellent thermal performance.

With an input voltage range of 4.5V to 60V, the LT1374CS8#TR is versatile and can handle a variety of input sources, making it suitable for diverse applications from automotive to industrial power systems. The device offers a fixed output voltage of 3.3V, 5V, or adjustable output down to 1.25V, allowing for flexibility in design and ensuring compatibility with different circuit requirements.

The LT1374CS8#TR operates at a switching frequency of up to 500kHz, which allows for smaller external components, such as inductors and capacitors, thus reducing the overall footprint of the power supply on the PCB. This high frequency also translates to faster transient response, keeping the output voltage stable under dynamic load conditions.

Another key feature of this regulator is its high efficiency, which can reach up to 92%. This minimizes the heat generated, thus reducing the need for extensive heat sinking and making the LT1374CS8#TR an excellent choice for compact, thermally constrained designs. Additionally, the device incorporates a Burst Mode® operation, which significantly reduces quiescent current during light-load conditions, further improving battery life in portable applications.

The LT1374CS8#TR is packaged in an 8-lead SOIC package with a thermal pad, ensuring good thermal contact with the PCB and aiding in heat dissipation. It also includes several built-in protection features such as a current limit, thermal shutdown, and a power good flag, which contribute to the reliability and robustness of the end application.

Whether you're designing a power supply for a consumer device, communications equipment, or an automotive application, the LT1374CS8#TR offers a compact, efficient, and reliable solution for your step-down voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess