EN
  • EN
  • DE

LT1374HVCR#PBF

Part No LT1374HVCR#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 27.52V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 138812-LT1374HVCR#PBF
Ultra Librarian 3D Model Ultra Librarian LT1374HVCR#PBF CAD Model

Description

LT1374HVCR#PBF - High Efficiency 4.5A Step-Down Switching Regulator

The LT1374HVCR#PBF is a robust and high-performance step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of power conversion applications. This component is part of the LT1374 series, which is known for its high efficiency, capable of providing up to 4.5A of continuous output current. The LT1374HVCR#PBF operates at a switching frequency of 500kHz, allowing for a compact design with small external components.

One of the key features of the LT1374HVCR#PBF is its high voltage capability. The device can handle an input voltage range from 6V to 60V, making it suitable for applications operating from a wide variety of DC power sources, including automotive batteries, industrial supplies, and more. This flexibility is particularly valuable in systems that experience significant variations in input voltage.

The LT1374HVCR#PBF integrates a powerful 4.5A switch with a saturation voltage of 0.9V at 3A. This low saturation voltage helps to minimize power loss and heat generation, thereby improving overall efficiency. The regulator also features a Burst Mode® operation, which is particularly useful for maintaining high efficiency at low output currents, thus extending battery life in portable applications.

With its ability to maintain a high efficiency over a wide range of output currents, the LT1374HVCR#PBF is well-suited for applications such as telecommunications, automotive systems, industrial controls, and portable devices. Additionally, the device offers protection features such as a current limit, which guards against overcurrent conditions, and thermal shutdown, which ensures the regulator does not overheat.

The LT1374HVCR#PBF comes in a thermally enhanced TSSOP-16 package, which provides improved thermal performance in a compact footprint. This packaging, combined with the high switching frequency, allows designers to use smaller inductors and capacitors, reducing the size and cost of the overall power supply design.

Overall, the LT1374HVCR#PBF from Linear Technology is a versatile and efficient solution for designers looking to implement a high-power, adjustable step-down regulator that can handle a broad range of input voltages and deliver stable, reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess