EN
  • EN
  • DE

LT1376CS#TRPBF

Part No LT1376CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SEPIC ADJ 1.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123062-LT1376CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1376CS#TRPBF CAD Model

Description

Product Overview: LT1376CS#TRPBF

The LT1376CS#TRPBF is a high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This versatile power management integrated circuit (IC) is well-suited for applications requiring efficient voltage regulation in a compact form factor. The device features a wide input voltage range, making it ideal for a variety of power sources, from single-cell lithium-ion batteries to automotive inputs.

Key Features

  • High Efficiency: The LT1376CS#TRPBF boasts a high efficiency of up to 90%, minimizing energy loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 200kHz to 2.5MHz, designers can optimize the balance between efficiency, component size, and performance.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3.6V to 25V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Stable with Low ESR Capacitors: The LT1376CS#TRPBF can achieve stability with low equivalent series resistance (ESR) output capacitors, which can be critical for applications requiring low noise and high reliability.
  • Current Mode Control: The IC utilizes current mode control for excellent line and load transient response, making it a reliable choice for demanding applications.

Applications

The LT1376CS#TRPBF is suitable for a wide range of applications, including:

  • Portable devices
  • Automotive power systems
  • Telecommunications equipment
  • Industrial supplies
  • Distributed power systems

Package and Quality

The product comes in a 16-lead narrow SOIC package, which offers a space-saving solution without compromising performance. The LT1376CS#TRPBF is also available in tape and reel packaging (denoted by the TRPBF suffix), facilitating automated assembly processes for high-volume production.

Linear Technology's commitment to high-quality and reliability is reflected in the LT1376CS#TRPBF, making it a trusted choice for engineers and designers seeking a robust and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess