The LT1376HVIS8#TRPBF is a high-performance step-down switching regulator from Linear Technology, capable of delivering up to 1.5A of continuous output current. This regulator operates at a switching frequency of 500kHz, allowing for the use of small, low-cost inductors and capacitors, resulting in a compact and efficient power supply solution.
Key Features:
- Output Current: Capable of delivering 1.5A of continuous output current, making it suitable for a wide range of applications.
- High Switching Frequency: A 500kHz switching frequency enables the use of small, space-saving components.
- High Efficiency: Designed to maintain high efficiency across a wide range of output currents, minimizing power loss.
- Wide Input Voltage Range: Can operate with an input voltage range from 4.5V to 60V, accommodating a variety of power sources.
- Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types.
- Thermal Protection: Features thermal shutdown to protect the device under high-temperature conditions.
Applications:
The LT1376HVIS8#TRPBF is versatile and can be used in a variety of applications, including:
- Telecommunications infrastructure
- Automotive electronics
- Industrial power supplies
- Portable battery-powered devices
- Point-of-load conversions
Package and Availability:
This regulator is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number LT1376HVIS8#TRPBF indicates that the device is provided in tape and reel packaging, facilitating automated manufacturing processes.
Quality and Reliability:
Linear Technology, known for its commitment to quality, ensures that the LT1376HVIS8#TRPBF meets rigorous standards for performance and reliability. Customers can rely on this regulator for consistent operation in demanding environments.