EN
  • EN
  • DE

MIC2214-GSBML

Part No MIC2214-GSBML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 33-10L10MLF3X3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 747426-MIC2214-GSBML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2214-GSBML CAD Model

Description

The MIC2214-GSBML is a high-efficiency, synchronous buck regulator from Micrel (now Microchip Technology). It is designed to provide a compact and efficient power solution for portable devices and other space-constrained applications. This regulator is capable of delivering high current with excellent transient response and high efficiency.

Applications:

  • Portable devices: Powering microprocessors and other components in smartphones, tablets, and other portable electronics.
  • Point-of-load regulation: Providing regulated voltage to specific components in a system.
  • Battery-powered applications: Optimizing power efficiency in battery-operated devices.
  • Solid-state drives (SSDs): Powering the core components of SSDs.
  • FPGA and microcontroller power: Supplying power to FPGAs and microcontrollers.

Features:

  • High efficiency: Achieves up to 95% efficiency to minimize power loss.
  • Synchronous rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • 2.7V to 5.5V input voltage range: Accommodates a wide range of input voltages.
  • Adjustable output voltage: Allows for flexible output voltage settings.
  • Overcurrent protection: Protects the device and load from excessive current draw.

Benefits:

  • Extended battery life: High efficiency reduces power consumption and extends battery runtime.
  • Compact solution: Small package size saves board space in portable devices.
  • Flexible design: Adjustable output voltage accommodates various application requirements.
  • Robust protection: Overcurrent protection enhances system reliability.
  • Improved thermal performance: High efficiency minimizes heat dissipation.

Additional Details:

The MIC2214-GSBML typically operates at a high switching frequency, allowing for the use of smaller external components. It integrates a low RDS(on) MOSFET to minimize conduction losses. The device also features a soft-start function to limit inrush current during startup. The output voltage can be adjusted using external resistors. The regulator is available in a small, thermally enhanced package. Key specifications include a typical switching frequency in the MHz range and a typical quiescent current in the microamp range. This buck regulator is well-suited for applications requiring high efficiency, small size, and robust protection. It incorporates internal compensation, simplifying the design process. The device is fully specified over the industrial temperature range.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess