EN
  • EN
  • DE

LT1506CR#PBF

Part No LT1506CR#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 13.95V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 086773-LT1506CR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1506CR#PBF CAD Model

Description

Product Overview: LT1506CR#PBF

The LT1506CR#PBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology. This efficient DC-DC converter offers a robust solution for applications requiring a compact, high-power voltage regulation with excellent thermal performance. The LT1506CR#PBF is well-suited for a wide range of applications including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it flexible for use in various system configurations.
  • High Efficiency: With its advanced design, the LT1506CR#PBF provides high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, optimizing performance for their particular application.
  • Low Dropout Operation: The regulator maintains output regulation even with very low voltage differences between input and output, enhancing its effectiveness in a wider array of power scenarios.
  • Protection Features: It includes built-in features such as overcurrent protection, thermal shutdown, and a soft-start function to prevent inrush current issues at startup.
  • Stable with Low ESR Capacitors: The LT1506CR#PBF remains stable with low equivalent series resistance (ESR) capacitors, which can help to minimize the size and cost of external components.

Applications

The LT1506CR#PBF is particularly useful in environments where space is at a premium and power efficiency is a must. Its versatility allows it to be used in:

  • Portable Devices
  • Networking Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1506CR#PBF is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term reliability and performance. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

In summary, the LT1506CR#PBF from Linear Technology represents a high-quality, versatile power management solution that can meet the needs of a diverse range of applications, providing efficiency, reliability, and advanced features in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7145 $61.0015
17+ $7.1506 $121.5602
26+ $6.9277 $180.1202
35+ $6.7036 $234.6260
45+ $6.4807 $291.6315
60+ $5.8097 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess