EN
  • EN
  • DE

LT1510CS#TRPBF

Part No LT1510CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780529-LT1510CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1510
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1510CS#TRPBF CAD Model

Description

Product Overview: LT1510CS#TRPBF

The LT1510CS#TRPBF is a highly efficient, fast-charging battery charger IC designed and manufactured by Linear Technology. This innovative component is engineered to optimize the charging process for a wide array of battery types, including NiCd, NiMH, Li-Ion, and lead-acid batteries. Its versatility makes it an ideal choice for a broad range of applications, from portable electronics to industrial systems.

Key Features

  • Adjustable Charging Current: The LT1510CS#TRPBF allows users to set the charging current according to the needs of their specific battery, ensuring a safe and efficient charging process.
  • Wide Input Voltage Range: This charger IC operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with global standards.
  • High Efficiency: With its high-efficiency design, the LT1510 minimizes heat generation and energy loss, leading to a more reliable and eco-friendly operation.
  • Automatic Charging Cycles: The IC features intelligent circuitry that manages the charging cycles, providing a full charge before switching to a trickle charge to maintain battery health.
  • Multiple Battery Chemistry Support: It is capable of charging different battery chemistries, making it a versatile solution for diverse product designs.

Applications

The LT1510CS#TRPBF is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Backup power systems
  • Uninterruptible power supplies (UPS)

Product Specifications

Linear Technology's LT1510CS#TRPBF comes in a compact package and features specifications tailored to meet the demands of modern battery charging requirements. It is designed to be durable, reliable, and easy to integrate into existing and new designs.

Conclusion

The LT1510CS#TRPBF from Linear Technology stands out as a comprehensive charging solution for designers and manufacturers looking to incorporate a robust, versatile battery charging system into their products. Its ability to adapt to various battery types and its efficient operation make it a go-to component for applications demanding high-quality power management.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0796 $53.0348
30+ $3.3474 $100.4220
47+ $3.2428 $152.4116
64+ $3.1382 $200.8448
83+ $3.0336 $251.7888
111+ $2.7197 $301.8867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess