Product Overview: LT1573CS8-2.5#TRPBF
The LT1573CS8-2.5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 2.5V. This regulator is housed in an 8-lead SOIC package and is available in tape and reel packaging, ideal for automated assembly processes, denoted by the 'TRPBF' suffix which stands for Tape and Reel with Pb-Free plating.
Key Features
- Fixed Output Voltage: Provides a stable 2.5V output, suitable for a variety of low-voltage applications.
- Low Dropout Voltage: The device operates with a minimal difference between the input and output voltage, enhancing efficiency and allowing operation under a wider range of input voltages.
- High Output Current: Capable of delivering up to 2.5A of continuous output current, making it suitable for high-power applications.
- Thermal Protection: Features built-in thermal shutdown to protect the device from overheating and potential damage.
- Current Limiting: Incorporates current limiting to safeguard the regulator and downstream components from excessive current conditions.
- Stable with Low ESR Capacitors: Designed to be stable with low equivalent series resistance (ESR) capacitors, providing flexibility in the choice of output capacitors.
Applications
The LT1573CS8-2.5#TRPBF is versatile and can be used in a wide array of electronic applications, including but not limited to:
- Power supplies for digital systems such as microprocessors, FPGAs, and DSPs.
- Battery-powered devices where efficient power conversion is critical.
- Linear power supplies where a low dropout voltage is beneficial.
- Post-regulation for switching power supplies.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1573CS8-2.5#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in a variety of conditions and applications. The device's robust design and manufacturing process ensure that it will provide reliable performance over its intended lifespan.