EN
  • EN
  • DE

LT1575CS8-5

Part No LT1575CS8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 072296-LT1575CS8-5
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-5 CAD Model

Description

Linear Technology's LT1575CS8-5 Adjustable Low Dropout Regulator

The LT1575CS8-5 is a versatile adjustable low dropout regulator designed by Linear Technology, a company known for its high-performance analog integrated circuits. This regulator is a part of Linear Technology's extensive line of power management solutions and is ideal for applications requiring a stable and reliable voltage source.

The LT1575CS8-5 stands out due to its low dropout voltage and adjustable output, allowing for a wide range of output voltages while maintaining a stable performance. The device is capable of delivering up to 5A of continuous output current with a typical dropout voltage of just 500mV, which makes it an excellent choice for systems that require efficient power conversion and regulation.

Encased in an 8-lead SOIC package, the LT1575CS8-5 is compact and suitable for space-constrained applications. Its thermal performance is optimized for high-power applications, ensuring that the device operates within safe temperature ranges under full load conditions.

One of the key features of the LT1575CS8-5 is its adjustable output voltage range, which can be set from 1.25V to 13.8V with a simple external resistor divider. This flexibility makes it a universal solution for various applications, from powering microprocessors and digital systems to analog circuits and battery-powered devices.

The LT1575CS8-5 also incorporates several protection features to ensure the longevity and reliability of both the regulator and the powered device. These include overcurrent protection, thermal shutdown, and safe area protection, which together provide a robust defense against potentially damaging conditions.

Additionally, the LT1575CS8-5 offers fast transient response and excellent line and load regulation, making it a suitable choice for applications that experience rapid changes in load or input voltage. This performance is complemented by the device's ability to operate with standard tantalum or ceramic capacitors, which simplifies the design and reduces the overall system cost.

In summary, Linear Technology's LT1575CS8-5 is a high-quality, adjustable low dropout regulator that provides stable, efficient, and reliable power management for a diverse array of electronic applications.

You May Also Be Interested in

Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3709 $56.2254
14+ $7.6890 $107.6460
21+ $7.4487 $156.4227
28+ $7.2084 $201.8352
36+ $6.9682 $250.8552
49+ $6.2473 $306.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess