EN
  • EN
  • DE

LT1521CMS8-5

Part No LT1521CMS8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 300mA
Output Current 300mA
Operating Supply Current 25μA to 12mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 206726-LT1521CMS8-5
Ultra Librarian 3D Model Ultra Librarian LT1521CMS8-5 CAD Model

Description

LT1521CMS8-5 - Low Dropout Regulator from Linear Technology

The LT1521CMS8-5 is a robust, low dropout regulator (LDO) designed to provide a stable and reliable power supply in a variety of applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this regulator offers an impressive combination of features that make it an ideal choice for sensitive electronic devices.

Key Features:

  • Output Voltage: The LT1521CMS8-5 is designed to deliver a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.45V at full load, it can maintain output regulation with a very small difference between the input and output voltages, making it highly efficient for systems with limited power headroom.
  • High Output Current: This regulator can provide up to 150mA of output current, making it suitable for powering small to medium-sized loads.
  • Stable with Low ESR Capacitors: The LT1521CMS8-5 is stable with output capacitors as low as 10μF, allowing for the use of low ESR (Equivalent Series Resistance) capacitors, which can improve performance and reliability.
  • Thermal Protection: It includes an internal thermal overload protection that shuts down the output when the operating temperature exceeds safe levels, protecting the device and the application from damage due to overheating.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the device is in standby mode, making it suitable for battery-powered applications.

Applications:

The LT1521CMS8-5 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instruments
  • Mobile communications
  • Peripherals and add-on cards

Its MSOP-8 package is compact and suitable for space-constrained applications, ensuring that this LDO can be easily integrated into a wide range of electronic systems. With its combination of features, the LT1521CMS8-5 from Linear Technology is a reliable choice for designers looking to maintain a clean and stable power supply in their circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess