The LT1584CT-3.38 is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide a fixed 3.38V output from a variable input voltage source. This regulator is capable of delivering up to 7A of continuous output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for high current applications that require a stable voltage supply.
Key Features
- High Output Current: Capable of delivering up to 7A of continuous current to meet the needs of power-hungry circuits.
- Low Dropout Voltage: With a typical dropout voltage of just 1.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
- Fixed Output Voltage: Provides a stable 3.38V output, ideal for consistent power supply requirements.
- Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the connected components from damage due to excessive current or overheating.
- Adjustable Current Limit: Allows the user to set a current limit threshold to suit the needs of specific applications and safeguard the circuit.
- Thermal Regulation: Ensures stable operation by adjusting the output current to maintain a safe junction temperature.
Applications
The LT1584CT-3.38 is suitable for a wide range of applications, particularly where high current and a stable voltage are required. Some common applications include:
- Microprocessor and logic supply
- Post-regulation for switching supplies
- Constant voltage power supply
- Battery chargers
- Automotive electronics
Technical Specifications
Parameter
Value
Output Voltage
3.38V
Output Current
Up to 7A
Dropout Voltage
Typically 1.5V @ 7A
Package
TO-220
For detailed technical specifications, application notes, and more, refer to the LT1584CT-3.38 datasheet provided by Linear Technology.