EN
  • EN
  • DE

LT1585CM-3.38#PBF

Part No LT1585CM-3.38#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.38V D2PAK / LDO Regulator Pos 3.38V 4.6A 4-Pin(3+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.38V
Voltage Dropout (Maximum) 1.4V @ 4A
Output Current 4.6A
Operating Supply Current 13mA
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Win Source Part Number 780563-LT1585CM-3.38#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1585
Introduction Date February 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1585CM-3.38#PBF CAD Model

Description

Product Overview: LT1585CM-3.38#PBF from Linear Technology

The LT1585CM-3.38#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 3.38V with an impressive current capability of up to 5A. This regulator is highly sought after for its exceptional stability, accuracy, and its ability to maintain a consistent voltage supply even under varying load conditions. It is an ideal choice for high-current applications requiring a low voltage supply.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for powering demanding circuits.
  • Fixed Output Voltage: Provides a stable 3.38V output, which is critical for sensitive electronics that require precise voltage levels.
  • Low Dropout Voltage: Its low dropout performance ensures efficiency by minimizing the difference between the input and output voltages, even at full load.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation under high current conditions.
  • Adjustable Current Limit: The current limit can be set externally to suit various applications, providing additional protection for the load and the regulator.
  • Fast Transient Response: The LT1585CM-3.38#PBF responds quickly to changes in load, maintaining output voltage stability.

Applications

The LT1585CM-3.38#PBF is versatile and can be used in a wide range of applications, including:

  • High-end computer systems
  • Telecommunications equipment
  • Digital cameras and battery-powered devices
  • Microprocessor supply
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1585CM-3.38#PBF is no exception. It is packaged in a sturdy TO-263 package, ensuring robustness and durability. With its built-in protection features and high reliability, this LDO regulator is an excellent choice for engineers and designers looking for a high-quality power management solution.

Overall, the LT1585CM-3.38#PBF is a perfect blend of performance, efficiency, and reliability, making it a top choice for any application requiring a high current, low voltage, and stable power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3842 $53.8420
23+ $4.4178 $101.6094
36+ $4.2798 $154.0728
49+ $4.1417 $202.9433
63+ $4.0037 $252.2331
84+ $3.5895 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess