EN
  • EN
  • DE

LT1587CMADJ

Part No LT1587CMADJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071449-LT1587CMADJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1587CMADJ CAD Model

Description

The LT1587CMADJ is a high-performance, adjustable low-dropout linear regulator (LDO) designed by Linear Technology. This robust voltage regulator is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load. It is an ideal choice for precision voltage regulation in a variety of demanding applications.

Key Features

  • Adjustable Output Voltage: The output voltage of the LT1587CMADJ can be set anywhere from 1.2V to 20V, providing flexibility for a wide range of applications.
  • High Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The typical dropout voltage is 1.5V at full load, which allows for efficient operation even at lower input voltages.
  • Stable with Low ESR Output Capacitors: The LT1587CMADJ remains stable with output capacitors as low as 10μF, reducing the need for larger, more expensive capacitors.
  • Fast Transient Response: The device features excellent transient response, which is critical for applications requiring a stable voltage supply despite rapid changes in load.
  • Protection Features: Includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection.

Applications

The LT1587CMADJ is versatile and can be used in a variety of electronic systems, including:

  • Microprocessor and microcontroller-based systems
  • Low-voltage logic supplies
  • Battery-powered devices
  • Linear power supplies
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1587CMADJ is no exception. It is designed to meet the highest standards, ensuring stable operation in the most challenging conditions. The device is available in a TO-220 package, which is widely recognized for its thermal efficiency and mechanical robustness.

Conclusion

With its adjustable output voltage, high output current capability, and low dropout voltage, the LT1587CMADJ from Linear Technology is a top choice for designers looking for a reliable and efficient voltage regulator. Its ability to handle fast transients and remain stable with low ESR capacitors, coupled with comprehensive protection features, makes it a highly robust solution for a wide range of power regulation needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess