EN
  • EN
  • DE

LT1612ES8#TRPBF

Part No LT1612ES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.62V
Maximum Output Voltage 4.95V
Output Current 500mA
Switching Frequency 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1612
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 739458-LT1612ES8#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1612ES8#TRPBF CAD Model

Description

Product Overview: LT1612ES8#TRPBF

The LT1612ES8#TRPBF is a high-performance, single-cell micropower step-up DC/DC converter from Linear Technology, designed to provide efficient power management for a wide array of portable electronic devices. This component is particularly well-suited for applications requiring a compact power solution, with the ability to convert low voltage inputs to higher output voltages with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage as low as 1.2V, making it ideal for single-cell Li-Ion, or other single-cell battery-powered applications, as well as for stepping up from low voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing versatility for various design requirements.
  • High Frequency Operation: With a switching frequency of up to 1.4MHz, the LT1612ES8#TRPBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and component costs.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered devices, as it helps extend battery life by reducing standby power consumption.
  • High Efficiency: The LT1612ES8#TRPBF is designed to provide high efficiency, which is essential for portable applications where battery life is critical.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the product.

Applications

Due to its versatile nature and efficient power conversion, the LT1612ES8#TRPBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Handheld Scanners
  • Wireless Modems
  • GPS Receivers
  • MP3 Players

Product Packaging

This Linear Technology converter comes in a compact 8-pin SO package, denoted by the 'ES8' in the product code, and is available in tape and reel packaging ('TRPBF') for automated assembly processes, ensuring ease of integration into manufacturing workflows.

Conclusion

The LT1612ES8#TRPBF from Linear Technology stands out as a highly efficient, flexible, and reliable solution for power conversion in space-constrained portable electronic devices. Its ability to work with low input voltages, coupled with its adjustable output voltage range and high-frequency operation, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess