EN
  • EN
  • DE

LT1614IS8#PBF

Part No LT1614IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) -1.24V
Maximum Output Voltage -24V
Output Current 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135234-LT1614IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1614IS8#PBF CAD Model

Description

LT1614IS8#PBF - Step-Up DC/DC Converter

The LT1614IS8#PBF is a compact, high-efficiency, step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This versatile power management integrated circuit is optimized to provide a reliable voltage boost function in a variety of applications, ranging from battery-powered devices to portable electronics.

Key Features:

  • Adjustable Output Voltage: The LT1614IS8#PBF allows for an adjustable output voltage, which can be set with a single external resistor. This feature provides flexibility for designers to tailor the output to suit specific circuit requirements.
  • High Switching Frequency: With a high switching frequency of up to 1.4MHz, this converter enables the use of small, low-cost capacitors and inductors, resulting in a compact and cost-effective power supply design.
  • Single Inductor: The device operates with a single inductor, simplifying the design and minimizing the PCB footprint.
  • Low Startup Voltage: The LT1614IS8#PBF can start up from voltages as low as 1.1V, making it ideal for applications with low initial voltage sources such as single-cell batteries.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-powered applications where power efficiency and battery life are paramount.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC from overheating during high power operation or fault conditions.

Applications:

  • Portable Electronics
  • Battery-Operated Devices
  • Handheld Medical Equipment
  • Power Backup Systems
  • Small LCD Displays

The LT1614IS8#PBF is housed in an 8-lead SOIC package, which offers a compact solution for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial environments. Whether you are designing a portable device or looking to enhance the efficiency of your power supply, the LT1614IS8#PBF provides a versatile and reliable solution for your step-up voltage conversion needs.

With its combination of performance, efficiency, and design flexibility, the LT1614IS8#PBF from Linear Technology is a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3400 $58.7200
20+ $6.0233 $120.4660
30+ $5.8351 $175.0530
41+ $5.6468 $231.5188
53+ $5.4585 $289.3005
71+ $4.8937 $347.4527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess