EN
  • EN
  • DE

LT1615ES5-1#TRMPBF

Part No LT1615ES5-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 75MA TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 75mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 103966-LT1615ES5-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1615ES5-1#TRMPBF CAD Model

Description

The LT1615ES5-1#TRMPBF is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, designed to meet the needs of space-constrained portable applications. With its tiny footprint and low quiescent current, this device is ideal for systems that require a small, efficient power supply solution.

Key Features

  • High Efficiency: Capable of converting voltages with up to 96% efficiency, the LT1615ES5-1#TRMPBF ensures minimal power loss in the conversion process, making it suitable for battery-operated devices where power conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to as high as the 34V (maximum), allowing for a wide range of output voltage settings to accommodate various application requirements.
  • Low Quiescent Current: With a quiescent current of only 20µA, this converter minimizes battery drain when in standby mode, extending the battery life of the portable devices it powers.
  • Small Package: The LT1615ES5-1#TRMPBF comes in a compact SOT-23 package, which is highly suitable for portable devices where PCB real estate is at a premium.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.2V to 15V, allowing for flexibility in choosing battery configurations and accommodating a variety of input sources.
  • Integrated Schottky Diode: The inclusion of an internal 0.5A Schottky diode simplifies the design and reduces external component count, which is beneficial for creating more streamlined circuit designs.

Applications

The LT1615ES5-1#TRMPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • Wireless Modems
  • Small LCD Displays
  • Backup Power Supplies

In summary, the LT1615ES5-1#TRMPBF step-up DC/DC converter is a reliable and efficient solution for designers looking to optimize power management in compact and battery-driven electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3672 $56.2032
14+ $7.6859 $107.6026
21+ $7.4457 $156.3597
28+ $7.2055 $201.7540
36+ $6.9654 $250.7544
49+ $6.2448 $305.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess