EN
  • EN
  • DE

NCL30186BDR2G

Part No NCL30186BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL PWM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name NCL30186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCL30186BDR2GOSDKR, NCL30186BDR2GOSCT, NCL30186BDR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886844-NCL30186BDR2G
Ultra Librarian 3D Model Ultra Librarian NCL30186BDR2G CAD Model

Description

ON Semiconductor NCL30186BDR2G Overview

The NCL30186BDR2G is a high-performance LED driver IC designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This IC is tailored for advanced lighting applications, especially those requiring precise current control and high efficiency, such as LED street lighting, industrial lighting, and general illumination products.

Key Features

  • Highly Integrated Solution: The NCL30186BDR2G integrates a controller and a 600 V MOSFET, which simplifies the design and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • Wide Dimming Range: This LED driver supports a wide dimming range, making it suitable for applications that demand adjustable light levels while maintaining high efficiency across the dimming range.
  • Quasi-Resonant Operation: The IC operates in a quasi-resonant mode that minimizes EMI emissions and enhances overall efficiency, which is critical for meeting stringent energy regulations and for applications sensitive to electrical noise.
  • Comprehensive Protection Features: It includes multiple protection mechanisms such as overvoltage, overcurrent, and overtemperature protection, ensuring long-term reliability and safety of the lighting system.

Energy Efficiency and Performance

The NCL30186BDR2G is designed to deliver high efficiency, which is essential for reducing energy consumption and operating costs in lighting applications. Its performance is optimized for both high- and low-line conditions, providing consistent light output across various power supply scenarios.

Design Flexibility

ON Semiconductor's NCL30186BDR2G offers designers flexibility with an adjustable frequency range and the ability to configure the IC for either constant current or constant voltage applications. This adaptability allows it to meet the specific needs of a wide array of lighting designs.

Environmental Consideration

Committed to environmental sustainability, ON Semiconductor ensures that the NCL30186BDR2G complies with various international standards for energy efficiency and is available in a RoHS-compliant package, minimizing the environmental impact of the electronic components used in lighting solutions.

In summary, the NCL30186BDR2G LED driver from ON Semiconductor represents a robust, efficient, and flexible solution for modern lighting systems, fulfilling the industry's demand for high-quality and sustainable lighting components.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4400 $51.2400
50+ $2.0020 $100.1000
78+ $1.9395 $151.2810
107+ $1.8769 $200.8283
138+ $1.8143 $250.3734
185+ $1.6267 $300.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess