EN
  • EN
  • DE

LT1640HCS8#TRPBF

Part No LT1640HCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -10V N-Channel Negative High Voltage 8-Pin SOIC N T/R / IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 116360-LT1640HCS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1640HCS8#TRPBF CAD Model

Description

The LT1640HCS8#TRPBF is a highly versatile and robust circuit protection controller from Linear Technology, designed to provide a reliable solution for monitoring negative voltage supplies in electronic systems. This compact and efficient component is housed in an 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features:

  • Automatic Reset: This product features an automatic reset function for systems that require a quick and reliable restart after a fault condition has been cleared.
  • Negative Voltage Monitoring: The LT1640HCS8#TRPBF is specifically designed to monitor negative voltage rails, ensuring that under-voltage conditions are detected and addressed promptly.
  • Adjustable Under-Voltage Threshold: Users can set the under-voltage threshold according to their specific application needs, providing flexibility and precision in protecting sensitive electronic components.
  • Low Quiescent Current: With a very low quiescent current, this controller helps to minimize power consumption when in operation, making it ideal for power-sensitive applications.
  • Gate Drive for External N-Channel MOSFET: The device includes a gate drive output for an external N-Channel MOSFET, which allows for control over the power path in response to fault conditions.

Applications:

The LT1640HCS8#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1640HCS8#TRPBF is no exception. It is designed to meet stringent industrial standards for reliability and performance, ensuring that it operates effectively even in challenging environments.

With its comprehensive feature set and the renowned quality of Linear Technology, the LT1640HCS8#TRPBF is an excellent choice for designers looking to incorporate reliable circuit protection in their next project.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3945 $61.1010
42+ $2.7859 $117.0078
65+ $2.6981 $175.3765
89+ $2.6115 $232.4235
115+ $2.5248 $290.3520
154+ $2.2638 $348.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess