EN
  • EN
  • DE

LT1713CMS8#PBF

Part No LT1713CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R I/O SINGLE LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 2μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7.5mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 11ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072316-LT1713CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1713CMS8#PBF CAD Model

Description

The LT1713CMS8#PBF is a high-performance operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, renowned for its precision and quality in the field of analog integrated circuits. This particular model is tailored for applications requiring high speed and low power consumption, making it an excellent choice for a wide range of electronic designs.

Key Features

  • High Speed: With a slew rate of 2500V/µs and a gain bandwidth product of 325MHz, the LT1713 is capable of handling fast signal transitions with ease, making it suitable for video, ADC/DAC buffer, and high-speed communication applications.
  • Low Power: The device operates with a supply current of just 2.7mA, which is significantly lower than other op-amps with comparable speed, thus enabling energy-efficient designs.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 7V, or dual supplies of ±1.35V to ±3.5V, providing flexibility in various circuit configurations.
  • Output Swing: The LT1713 offers rail-to-rail output swing, which ensures maximum dynamic range especially when operating from low supply voltages.
  • Input Range: The input common-mode range extends from the negative supply to within 1.2V of the positive supply, allowing the use of ground-referenced signals without the need for level shifting.

Package and Quality

The LT1713CMS8#PBF is packaged in an MSOP-8 (Medium Small Outline Package), which is compact and suitable for space-constrained applications. The device is also available in a standard SO-8 package. It is specified for operation over the -40°C to 85°C temperature range, making it reliable for industrial applications.

Applications

This op-amp is ideal for a multitude of applications that require high-speed signal processing, such as:

  • Video Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • Test Equipment
  • Telecommunications Systems
  • High-speed Data Acquisition Systems

With its combination of speed, power efficiency, and flexibility, the LT1713CMS8#PBF from Linear Technology stands out as a superior choice for designers seeking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess