EN
  • EN
  • DE

LT1713CMS8#TRPBF

Part No LT1713CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R I/O SINGLE LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 2μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7.5mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 11ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 143108-LT1713CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1713CMS8#TRPBF CAD Model

Description

The LT1713CMS8#TRPBF is a high-performance operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed for applications requiring fast and accurate signal processing, making it an ideal choice for high-speed data acquisition systems, telecommunications, and test equipment.

Key Features:

  • High Speed: The LT1713CMS8#TRPBF boasts a slew rate of 1000V/µs and a gain bandwidth product of 50MHz, ensuring rapid response to changes in input signals.
  • Low Distortion: It features very low harmonic distortion, which is critical for applications such as ADC/DAC buffer, video and RF signal processing.
  • Rail-to-Rail Output: The output can swing within 40mV of each rail, providing maximum dynamic range, especially in low supply voltage applications.
  • Single Supply Operation: It can operate from a single 3V to 10V supply or from dual supplies of up to ±5V, giving designers flexibility in various circuit configurations.
  • Low Power: Despite its high-speed characteristics, the LT1713 consumes a low supply current of 6.2mA, making it suitable for power-sensitive applications.

Applications:

  • High-Speed Data Acquisition
  • Telecommunications
  • Video Signal Processing
  • Test Equipment
  • ADC/DAC Buffer

Product Details:

The LT1713CMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device is also available in tape and reel packaging (#TRPBF suffix), facilitating automated manufacturing processes.

Linear Technology's commitment to high-quality and reliability is evident in the LT1713CMS8#TRPBF's specifications, making it a reliable choice for precision, high-speed applications. With its combination of speed, precision, and low power consumption, this operational amplifier is designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6439 $57.8634
13+ $7.9130 $102.8690
20+ $7.6657 $153.3140
27+ $7.4184 $200.2968
35+ $7.1711 $250.9885
47+ $6.4293 $302.1771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess