EN
  • EN
  • DE

LT1763EQ

Part No LT1763EQ
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302698-LT1763EQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1763EQ CAD Model

Description

LT1763EQ - Low Noise, Low Dropout, 500mA Linear Regulator

The LT1763 series from Linear Technology features a range of high-performance, low dropout linear regulators that are designed to provide optimal performance in noise-sensitive applications. The LT1763EQ variant is a robust and reliable solution for systems that require a stable and clean power supply.

Key Features:

  • Low Noise: With an output noise as low as 20µV RMS over a 10Hz to 100kHz bandwidth, the LT1763EQ ensures minimal interference in sensitive electronic circuits, making it ideal for high-end audio, RF, and precision instrumentation applications.
  • Low Dropout Voltage: The regulator provides a low dropout performance, typically 300mV at full load (500mA), which allows for efficient operation even when the input-to-output voltage difference is small.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this regulator can easily handle moderate to high power requirements.
  • Stable with Low ESR Capacitors: The LT1763EQ is stable with output capacitors as low as 10µF, allowing the use of ceramic capacitors that are smaller, cheaper, and have lower equivalent series resistance (ESR) compared to tantalum capacitors.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.6V to 20V, providing flexibility for various supply configurations and ensuring compatibility with multiple battery chemistries.
  • Adjustable Output: The output voltage can be set from 1.22V to 20V with a single external resistor, offering versatility for different voltage requirements.
  • Overcurrent and Overtemperature Protection: The device includes internal protection features that safeguard the regulator and the load from adverse conditions.

Applications:

The LT1763EQ is well-suited for a variety of applications, including:

  • Precision instrumentation
  • High-end audio equipment
  • RF and wireless infrastructure
  • Medical equipment
  • Automotive electronics
  • Industrial controls

This linear regulator is available in a 5-lead TO-220 package, ensuring easy integration into a wide range of electronic systems. With its exceptional performance and versatility, the LT1763EQ from Linear Technology stands out as a superior choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess