EN
  • EN
  • DE

LT1790ACS6-3#TRPBF

Part No LT1790ACS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 56μVrms
Voltage - Input 3.5 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 127906-LT1790ACS6-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-3#TRPBF CAD Model

Description

The LT1790ACS6-3#TRPBF is a high-performance, low-power series voltage reference from Linear Technology, designed for precision applications that demand stability and reliability. This device is part of Linear Technology’s family of micropower series voltage references that provide a fixed 3V output from an input voltage range of 3.8V to 20V. It is encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: Precise 3V fixed output with an initial accuracy of ±0.1%.
  • Temperature Coefficient: Features a low temperature coefficient of 20ppm/°C max, ensuring consistent performance over a wide temperature range (-40°C to 85°C).
  • Low Dropout Voltage: The device operates with a very low dropout voltage, typically 300mV at full load, which enhances efficiency and allows for operation from nearly depleted batteries.
  • Stability: Capable of driving capacitive loads up to 1000pF, the LT1790ACS6-3#TRPBF provides excellent stability, making it suitable for high-performance applications.
  • Low Power: With a quiescent current of only 45μA, which decreases at lower load currents, it is optimized for battery-powered and portable applications.
  • Package: Available in a small SOT-23 package, offering a compact footprint for space-saving on PCBs.

Applications

The LT1790ACS6-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial and process control systems

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT1790ACS6-3#TRPBF is no exception, undergoing rigorous testing and quality control processes to guarantee performance in the most demanding situations. This voltage reference is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2788 $57.9516
15+ $6.7929 $101.8935
23+ $6.5806 $151.3538
32+ $6.3683 $203.7856
41+ $6.1560 $252.3960
55+ $5.5192 $303.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess