EN
  • EN
  • DE

LT1881IS8

Part No LT1881IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 150pA
Voltage - Input Offset 30μV
Supply Current 850μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1881
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206365-LT1881IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1881IS8 CAD Model

Description

Product Overview: LT1881IS8

The LT1881IS8 is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, an Analog Devices company. This precision op-amp is notable for its extremely low input offset voltage and low noise, making it an excellent choice for high-fidelity audio applications, precision instrumentation, and other scenarios where signal integrity is paramount.

Key Features

  • Low Input Offset Voltage: The LT1881IS8 boasts an ultra-low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurements.
  • Low Noise: With its low noise performance, the LT1881IS8 is ideal for sensitive applications where maintaining signal purity is critical.
  • Precision: The device's precision characteristics make it suitable for use in high-end test and measurement equipment, where consistent and reliable performance is necessary.
  • Dual Operational Amplifiers: The inclusion of two op-amps in a single package provides design flexibility and can help reduce the overall component count in space-constrained applications.
  • Rail-to-Rail Output: The LT1881IS8 features rail-to-rail output swing, which allows for a wider dynamic range, especially useful in single-supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to ±15V, accommodating a variety of power supply options.
  • SO-8 Package: Encased in a small-outline SO-8 package, the LT1881IS8 is compact and suitable for space-efficient designs.

Applications

The LT1881IS8 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment

In conclusion, the LT1881IS8 from Linear Technology is a high-quality, dual precision op-amp that offers low input offset voltage, low noise, and high precision. Its flexible power supply options and compact SO-8 package make it a practical choice for designers seeking to enhance the performance of their high-precision circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8780 $58.5360
29+ $4.0025 $116.0725
45+ $3.8773 $174.4785
62+ $3.7523 $232.6426
80+ $3.6273 $290.1840
107+ $3.2520 $347.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess