EN
  • EN
  • DE

LT1943EFE#TRPBF

Part No LT1943EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW QUAD TFT LCD 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 4.5 V to 22 V
Number of Outputs 4
Output Voltage 1.25 V to 40 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 302750-LT1943EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1943EFE#TRPBF CAD Model

Description

The LT1943EFE#TRPBF from Linear Technology is a highly versatile, multi-output, monolithic switching regulator specifically designed to cater to the demanding needs of complex electronic systems. This component is adept at providing multiple regulated voltages, making it an ideal choice for applications that require a compact and efficient power management solution.

Key Features

  • Quad Output Capability: The LT1943EFE#TRPBF can generate up to four independent output voltages, streamlining the design of systems that require multiple power rails.
  • High Efficiency: With its advanced design, this switching regulator operates with high efficiency, reducing power loss and improving overall system performance.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 2.25MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Integrated Boost Diodes: The inclusion of internal boost diodes simplifies the circuit layout and reduces external component count.
  • Thermal Shutdown: To ensure reliable operation, the LT1943EFE#TRPBF is equipped with thermal shutdown protection that guards against overheating and potential damage.

Applications

The LT1943EFE#TRPBF is suitable for a wide array of applications, including:

  • TFT-LCD Bias Supplies
  • Portable and Compact Electronics
  • Telecommunication Devices
  • Industrial Equipment
  • Battery-Powered Systems

Package and Reliability

The product is offered in a 20-lead TSSOP package with an exposed pad for enhanced thermal performance. The LT1943EFE#TRPBF is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which is ideal for automated manufacturing processes. With Linear Technology's commitment to quality, this regulator is designed to meet stringent reliability standards, ensuring a reliable power solution for sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess