EN
  • EN
  • DE

LT1947EMS#TR

Part No LT1947EMS#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0210+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714968-LT1947EMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1947EMS#TR CAD Model

Description

The LT1947EMS#TR is a versatile and efficient switching regulator from Linear Technology, designed to meet the needs of a wide range of power supply applications. This product is particularly well-suited for portable devices due to its compact size and ability to provide a high level of performance in a small footprint. The LT1947EMS#TR is available in a surface-mount package, making it easy to integrate into modern PCB designs.

Key Features:

  • High Frequency Operation: The LT1947EMS#TR operates at a switching frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply solution.
  • Dual Outputs: This regulator provides two outputs, which can be independently adjusted, giving designers the flexibility to power multiple components or systems with different voltage requirements from a single device.
  • High Efficiency: With its advanced design, the LT1947EMS#TR achieves high efficiency, which helps to minimize heat generation and power loss, extending battery life in portable applications.
  • Wide Input Voltage Range: The device can operate over a wide input voltage range, accommodating various power sources and ensuring reliable operation under varying conditions.
  • Low Shutdown Current: The low shutdown current feature helps to preserve battery life in portable applications by reducing power consumption when the device is not in active use.

Applications:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • GPS receivers
  • Step-up/Step-down and Inverting power supplies

The LT1947EMS#TR is a reliable and efficient solution for designers looking to optimize power management in their systems. Its combination of features makes it an excellent choice for applications requiring dual outputs, high efficiency, and compact design. Linear Technology's commitment to quality ensures that the LT1947EMS#TR delivers consistent performance and durability for a wide range of power supply needs.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Freescale Semiconductor - NXP
Lowest to $4.3657
Micrel
Lowest to $9.8522
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,729 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess