EN
  • EN
  • DE

LT1961EMS8E

Part No LT1961EMS8E
Manufacturer Linear Technology
Description 1.5A, 1.25MHz Step-Up Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206432-LT1961EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1961EMS8E CAD Model

Description

Linear Technology's LT1961EMS8E Voltage Regulator

The LT1961EMS8E is a high-performance, low-dropout linear regulator from Linear Technology, a brand that has established a reputation for precision and reliability in the power management industry. This particular model is well-suited for applications requiring up to 1.1A of output current with an adjustable output from 1.21V to 20V. It offers an impressive low dropout voltage of only 340mV at full load, which enhances its efficiency and allows for better performance in tight voltage environments.

Encased in an MSOP-8 package, the LT1961EMS8E is designed for space-constrained applications, providing a compact power management solution without compromising on performance. It is capable of operating over a wide input voltage range from 2.5V to 20V, making it versatile for various systems and ensuring compatibility with a broad range of input supplies.

One of the standout features of the LT1961EMS8E is its low quiescent current, which is particularly beneficial for battery-powered devices. The quiescent current is only 100µA with no load and remains under 1mA with full output current. This characteristic helps to extend battery life in portable applications, making it an excellent choice for mobile devices, handheld instruments, and other power-sensitive equipment.

The LT1961EMS8E also includes several protective features that safeguard the regulator and the load. These include overcurrent protection, thermal shutdown, and reverse battery protection. Such features contribute to the overall durability and reliability of the device, ensuring it continues to operate even under adverse conditions.

For designers concerned with noise-sensitive applications, the LT1961EMS8E boasts a very low output noise of only 40µVrms over a 10Hz to 100kHz bandwidth when used with an optional bypass capacitor. This makes it an ideal choice for precision instrumentation, audio equipment, and RF applications where maintaining signal integrity is crucial.

In summary, the LT1961EMS8E from Linear Technology is a versatile, efficient, and reliable voltage regulator that offers a compact solution with advanced features for a wide range of applications. Its combination of low dropout voltage, low quiescent current, and robust protection circuits makes it a strong candidate for any design requiring a high-quality power management system.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1188 $53.5444
26+ $3.8531 $100.1806
41+ $3.7203 $152.5323
58+ $3.4545 $200.3610
76+ $3.3217 $252.4492
95+ $3.1888 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess