EN
  • EN
  • DE
  • IT

LT1963ES8-1.5#PBF

Part No LT1963ES8-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139344-LT1963ES8-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-1.5#PBF CAD Model

Description

LT1963ES8-1.5#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963ES8-1.5#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, renowned for its low noise characteristics and swift transient response. This regulator is designed to deliver a fixed output voltage of 1.5V with an output current up to 1.5A, making it a suitable power source for sensitive analog circuitry, microprocessors, and RF applications.

Key Features:

  • Low Noise: With an output noise as low as 40μV_RMS over a 10Hz to 100kHz bandwidth, the LT1963ES8-1.5#PBF ensures clean and stable voltage, crucial for high-performance audio and RF systems.
  • Fast Transient Response: The device's exceptional ability to handle quick changes in load allows it to maintain a steady output voltage even under rapidly varying conditions, which is essential for powering today's advanced microprocessors.
  • High Efficiency: The low dropout voltage (typically 340mV at full load) allows for efficient use of power, minimizing the difference between input and output voltage, and thereby reducing wasted heat.
  • Stability: It is stable with output capacitors as low as 10μF, which can be tantalum, ceramic, or aluminum electrolytic, offering flexibility in design for different applications.
  • Thermal Protection: The LT1963ES8-1.5#PBF includes internal thermal shutdown protection that safeguards the device under abnormal thermal conditions.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage from excessive load conditions.
  • Adjustable Output: While this model provides a fixed 1.5V output, the LT1963 series also offers an adjustable version for applications requiring a custom voltage setting.

Applications:

  • Powering Noise-Sensitive Circuitry
  • Micropower: Microprocessors, Microcontrollers, and DSPs
  • High-End Audio Equipment
  • RF and Communication Systems
  • Portable and Battery-Powered Devices

The LT1963ES8-1.5#PBF comes in an ES8 package, which is a small outline, 8-lead plastic surface mount package, and is lead-free and RoHS compliant. With its robust feature set and impressive specifications, this LDO regulator is an ideal choice for engineers looking for a reliable power solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1932 $50.9660
12+ $8.3636 $100.3632
19+ $8.1023 $153.9437
26+ $7.8409 $203.8634
33+ $7.5796 $250.1268
45+ $6.7955 $305.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess