EN
  • EN
  • DE

LT3020IDD-1.2#PBF

Part No LT3020IDD-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.1A 8DFN / LDO Regulator Pos 1.2V 0.1A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.285V @ 100mA
Output Current 100mA
Operating Supply Current 250μA ~ 3.5mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780916-LT3020IDD-1.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3020
Introduction Date May 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3020IDD-1.2#PBF CAD Model

Description

Product Overview: LT3020IDD-1.2#PBF from Linear Technology

The LT3020IDD-1.2#PBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 1.2V with an output current up to 100mA. This regulator offers excellent accuracy and low noise operation, making it suitable for precision applications such as powering sensitive analog circuits and microcontrollers.

Key Features

  • Output Voltage: Fixed 1.2V output with high accuracy.
  • Output Current: Capable of delivering up to 100mA of continuous output current.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, enhancing efficiency.
  • Low Noise: Provides clean output with low noise characteristics, ideal for noise-sensitive applications.
  • Stable with Low ESR Capacitors: Remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms ensure long-term reliability and safety.
  • Small Package: Available in a small 8-lead DFN package, saving valuable board space.

Applications

The LT3020IDD-1.2#PBF is versatile and can be used in a variety of applications where stable and precise voltage is crucial. This includes portable electronics, battery-powered devices, and industrial equipment. Its low noise output also makes it an excellent choice for high-fidelity audio applications and precision data acquisition systems.

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3020IDD-1.2#PBF is no exception. It is designed to meet stringent performance standards and is subjected to rigorous testing to ensure it meets the high reliability requirements of industrial and commercial markets. This product is also RoHS compliant, adhering to environmental standards for lead-free components.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess