EN
  • EN
  • DE

LT3055EDE#PBF

Part No LT3055EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA, Linear Regulator with Precision Current Limit and Diagnostics | IC REG LIN POS ADJ 500MA 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 45V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 40V
Maximum Dropout Voltage 0.59V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 130μA
Maximum Supply Current 25mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Family Part Number LT3055
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206610-LT3055EDE#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3055EDE#PBF CAD Model

Description

Product Overview: LT3055EDE#PBF

The LT3055EDE#PBF is a high-performance, low noise, low dropout voltage linear regulator from Linear Technology, designed to deliver a continuous output current up to 500mA with a dropout voltage of 340mV at full load. This component is ideal for precision, high-power supply applications requiring optimum performance.

Encased in a compact 12-lead DFN package, the LT3055 features an expansive input voltage range from 2V to 45V, making it versatile for various applications from automotive to industrial control systems. The adjustable output voltage can be set from 0.8V to 44V with the use of external resistors, providing flexibility for design-specific voltage requirements.

One of the standout features of the LT3055EDE#PBF is its low noise operation, with an output noise as low as 30µVRMS over a 10Hz to 100kHz bandwidth when using an optional 10nF bypass capacitor. This characteristic is particularly important for sensitive applications such as precision instrumentation, medical equipment, and audio applications where power supply noise can affect performance.

The device also includes multiple protection features to ensure stability and reliability. These include internal protection circuits for overcurrent, overtemperature, and reverse battery protection. Additionally, the LT3055 incorporates a current limit foldback feature, which helps to safeguard the device and the load under fault conditions.

For thermal management, the LT3055EDE#PBF utilizes a thermally efficient DFN package, which aids in heat dissipation and allows for operation over a wide temperature range of -40°C to 125°C. This makes it suitable for systems that may experience extreme environmental conditions.

Overall, the LT3055EDE#PBF is a top-tier choice for designers looking for a stable, low noise power supply solution. Its combination of low dropout performance, wide input voltage range, and robust protection features make it a reliable and versatile component for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess