EN
  • EN
  • DE

LT3060ETS8#TRPBF

Part No LT3060ETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 44.5V
Dropout Voltage-Max 0.51V @ 100mA
Output Current 100mA
Operating Supply Current 80μA to 4mA
PSRR 85dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 44.5 V
Voltage - Dropout (Typical) 0.15V @ 10mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 133491-LT3060ETS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3060ETS8#TRPBF CAD Model

Description

Product Overview: LT3060ETS8#TRPBF

The LT3060ETS8#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 45mA with a high degree of accuracy and stability. This LDO is a perfect choice for sensitive applications requiring a low noise power supply, and it is particularly well-suited for portable and battery-powered devices due to its low quiescent current and wide input voltage range.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 1.6V to 45V input supply, the LT3060ETS8#TRPBF can accommodate a wide array of power sources, making it versatile for various applications.
  • Adjustable Output: The output voltage can be set anywhere from 0.6V to 44V with an external resistor divider, allowing for custom configurations tailored to specific circuit requirements.
  • Low Dropout Voltage: The device features a low dropout voltage of only 300mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With its low noise performance of only 30μVRMS, the LT3060ETS8#TRPBF is ideal for noise-sensitive applications such as precision instrumentation and RF supply lines.
  • High Stability: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design and ensuring a stable output under various loading conditions.
  • Thermal Protection: The device includes internal thermal limit protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Reverse Battery Protection: The LT3060ETS8#TRPBF can withstand reverse battery connections without damage, enhancing the durability of the end product.

Applications

The LT3060ETS8#TRPBF is suitable for a broad range of applications, including but not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Controls
  • Medical Devices
  • Low Noise Instrumentation

With its robust feature set and flexible design options, the LT3060ETS8#TRPBF from Linear Technology stands out as a reliable choice for designers seeking an LDO that combines efficiency, precision, and low power consumption.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0998 $50.9980
24+ $4.1844 $100.4256
38+ $4.0537 $154.0406
51+ $3.9229 $200.0679
66+ $3.7922 $250.2852
89+ $3.3999 $302.5911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess