EN
  • EN
  • DE

LT3070EUFD#PBF

Part No LT3070EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A 28QFN / LDO Regulator Pos 0.8V0.9V1V1.1V1.2V1.5V1.8V 5A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Voltage Input MAX 3V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.15V @ 5A
Output Current 5A
Operating Supply Current 1.5mA ~ 10mA
PSRR 66dB (120Hz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 780972-LT3070EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3070
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3070EUFD#PBF CAD Model

Description

Linear Technology's LT3070EUFD#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT3070EUFD#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology that delivers exceptional regulation and transient response performance. This state-of-the-art LDO is designed to cater to a wide array of applications, particularly those requiring clean and stable power supply, such as precision instruments, RF applications, and high-end audio equipment.

With an impressive low noise characteristic of only 20uVRMS across a 10Hz to 100kHz bandwidth, the LT3070EUFD#PBF ensures that sensitive analog circuits perform optimally by minimizing interference from power supply variations. This low noise performance is complemented by a very fast transient response, capable of maintaining regulation with transient load steps of up to 5A within a mere 50 microseconds.

The LT3070EUFD#PBF operates over an input voltage range of 1.8V to 20V and is capable of delivering up to 5A of continuous output current with a dropout voltage of only 85mV at full load. This makes it an excellent choice for post-regulation applications where efficiency and heat dissipation are critical considerations.

The device features programmable output voltage from 0.8V to 5V, allowing for versatility in various design implementations. It also includes an internal protection circuitry that provides overcurrent and overtemperature protection, ensuring reliable operation under extreme conditions.

Another notable feature of the LT3070EUFD#PBF is its programmable current limit, which can be set via a single resistor. This flexibility allows designers to tailor the protection features to their specific application requirements. Additionally, the regulator offers a power good flag that indicates when the output voltage is within specifications, providing a reliable power-up sequencing for sensitive digital loads.

The LT3070EUFD#PBF comes in a thermally enhanced 28-lead 4mm x 5mm QFN package, which is suitable for compact designs where space is at a premium. The device's robust design and advanced features make it an ideal choice for engineers looking for a high-quality power solution that can deliver clean, stable, and reliable performance.

Overall, the LT3070EUFD#PBF from Linear Technology represents a top-tier solution for applications that demand high precision, low noise, and fast transient response from their power supply.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7649 $55.0596
9+ $11.2942 $101.6478
14+ $10.9413 $153.1782
19+ $10.5884 $201.1796
25+ $10.2354 $255.8850
33+ $9.1766 $302.8278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess