EN
  • EN
  • DE

LT3150CGN#PBF

Part No LT3150CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Cntrlr REG Adjustable 800mA 16-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Dropout Voltage 130 mV
Lead Free Yes
Max Input Voltage 10 V
Maximum Operating Temperature 70 °C
Max Output Voltage 9.7 V
Min Input Voltage 1.36 V
Min Operating Temperature 0 °C
Min Output Voltage 1.21 V
Number of Outputs 1
Number of Pins 16
Operating Supply Current 12 mA
Output Current 10 A
Output Voltage 18.4 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1071605-LT3150CGN#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3150CGN#PBF CAD Model

Description

Introducing the LT3150CGN#PBF by Linear Technology

The LT3150CGN#PBF is a high-performance, low dropout linear regulator (LDO) that offers exceptional accuracy and stability. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is designed to meet the needs of demanding applications that require precise voltage regulation and a high degree of reliability.

Key Features:

  • Output Voltage Range: The LT3150CGN#PBF offers an adjustable output voltage range, allowing designers to tailor the output to their specific requirements. This versatility makes it suitable for a broad array of applications.
  • Low Dropout Voltage: With its low dropout performance, this regulator maintains regulation with minimal difference between the input and output voltage, which is crucial for battery-powered devices and other applications where power efficiency is paramount.
  • High Output Current: Capable of delivering a substantial amount of current to the load, the LT3150CGN#PBF can be used in applications that require higher current levels without compromising performance.
  • Stable with Low ESR Capacitors: The device is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) compared to other types of capacitors. This stability is important for maintaining consistent performance across a range of operating conditions and over time.
  • Thermal Protection: The LT3150CGN#PBF includes thermal protection features that help prevent damage from overheating, thereby enhancing the longevity and reliability of the regulator.

Applications:

The LT3150CGN#PBF is ideal for a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Data acquisition systems

Linear Technology's commitment to quality ensures that the LT3150CGN#PBF is a product you can depend on for consistent performance and durability. Whether you are designing a sophisticated audio system, a precision instrument, or any other application where voltage regulation is critical, the LT3150CGN#PBF is an excellent choice to power your design.

With its robust feature set and Linear Technology's renowned engineering expertise, the LT3150CGN#PBF stands out as a superior choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess