EN
  • EN
  • DE

LT3467AIS6#TRMPBF

Part No LT3467AIS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Output Current 1.1A
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1059298-LT3467AIS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3467AIS6#TRMPBF CAD Model

Description

Product Overview: LT3467AIS6#TRMPBF

The LT3467AIS6#TRMPBF is a versatile and compact switch mode DC/DC converter from Linear Technology. This high-efficiency power solution is designed to meet the rigorous demands of portable and space-constrained electronic devices. With its ability to generate positive or negative regulated output voltages, the LT3467AIS6#TRMPBF is an ideal choice for a variety of applications such as bias voltage generation in sensors, OLED displays, and isolated power supplies.

Key Features

  • Integrated 1.3A Switch: The device includes a high-power 1.3A internal switch, which facilitates a compact design without the need for external power components.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.4V to 16V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations and industrial power supplies.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 1.2MHz to 2.2MHz, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • High Efficiency: With its high efficiency, the LT3467AIS6#TRMPBF minimizes heat generation and maximizes battery life, which is critical for portable applications.
  • Thermal Protection: The built-in thermal shutdown feature provides protection against overheating, ensuring reliable operation and longevity of the device.

Applications

  • Portable Devices
  • OLED Display Power Supplies
  • Charge Pump for GaAs FET Biasing
  • Isolated Power Supplies
  • Sensor Bias Voltages

The LT3467AIS6#TRMPBF is packaged in a small SOT-23 footprint, which is highly beneficial for space-constrained applications. It also offers the convenience of a tape and reel packaging (denoted by the 'TR' in the part number), which is optimized for automated manufacturing processes. Linear Technology's commitment to high-quality and performance is evident in this product, making it an excellent choice for designers seeking a robust and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9322 $51.1186
31+ $3.2264 $100.0184
48+ $3.1256 $150.0288
67+ $3.0247 $202.6549
86+ $2.9239 $251.4554
115+ $2.6214 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess