Product Overview: LT3470AEDDB#PBF
The LT3470AEDDB#PBF is a highly integrated power management solution from Linear Technology, designed for space-constrained applications. This compact device is a micropower step-down DC/DC converter with an integrated boost and catch diode, which simplifies the design and minimizes external component count.
Key Features
- Wide Input Voltage Range: The LT3470AEDDB#PBF operates from an input voltage range of 4V to 40V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
- Integrated Components: With an integrated 0.5A switch, boost diode, and catch diode, this converter facilitates a compact design and reduces system complexity.
- Adjustable and Fixed Output Voltages: It offers the flexibility to produce adjustable output voltages from 1.25V to 16V as well as fixed output voltages, catering to a wide range of applications.
- Low Quiescent Current: A quiescent current of only 26µA makes it ideal for battery-powered and standby systems, contributing to energy efficiency and longer battery life.
- High Efficiency: The device can deliver efficiencies up to 85%, which is beneficial for minimizing heat generation and improving system reliability.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device under high-temperature conditions.
- Small Package: The LT3470AEDDB#PBF is available in a small 8-lead DFN package, which is perfect for portable devices where space is at a premium.
Applications
The versatility of the LT3470AEDDB#PBF makes it an excellent choice for a wide range of applications, including but not limited to:
- Portable Instruments
- Automotive Power Supplies
- Industrial Power Supplies
- Battery-Powered Equipment
- Standby Power Systems
In summary, the LT3470AEDDB#PBF from Linear Technology is a robust and efficient solution for designers looking to implement a compact power supply in their systems. Its integrated features and wide input voltage range make it a versatile choice for a multitude of applications.