EN
  • EN
  • DE

LT3479EDE#TRPBF

Part No LT3479EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST INV ADJ 3A 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up
Output Configuration Positive or Negative
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 24V
Output Voltage 1.235V
Output Voltage MAX 42V (Switch)
Output Current 3A (Switch)
Frequency - Switching 200kHz ~ 3.5MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 724718-LT3479EDE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3479
Introduction Date October 26, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3479EDE#TRPBF CAD Model

Description

Product Overview: LT3479EDE#TRPBF

The LT3479EDE#TRPBF is a versatile and robust DC/DC converter integrated circuit designed by Linear Technology, a brand within the Analog Devices family. This high-performance component is specifically engineered to cater to a wide array of applications requiring efficient power conversion. The LT3479EDE#TRPBF stands out with its ability to drive LEDs, and it is particularly well-suited for applications in automotive, industrial, and general lighting sectors.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.8V to 36V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: The LT3479EDE#TRPBF offers an adjustable switching frequency from 200kHz to 2MHz, which allows designers to optimize the component for efficiency or component size.
  • Dual Channel Capability: It is a dual-channel device, capable of driving a pair of LEDs or LED strings, which provides flexibility in design for multiple LED configurations.
  • True Color PWM Dimming: The inclusion of True Color PWM dimming delivers constant LED color with deep dimming capability, essential for high-quality lighting applications.
  • Robust Protection Features: The device includes features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Integrated Boost Diode: The integration of the boost diode simplifies the circuit design and reduces external component count, which can lead to a more compact and cost-effective solution.

Applications

The LT3479EDE#TRPBF is ideal for a multitude of applications, including but not limited to:

  • Automotive and Avionic Lighting
  • Industrial Display Backlighting
  • Portable and Handheld Devices
  • General Purpose LED Illumination

With its advanced features and robust design, the LT3479EDE#TRPBF from Linear Technology ensures efficient and reliable power conversion for designers looking to create high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess