EN
  • EN
  • DE

LT3479EFE#PBF

Part No LT3479EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST INV ADJ 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 42V (Switch)
Output Current 3A (Switch)
Frequency - Switching 200kHz to 3.5MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 020400-LT3479EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3479EFE#PBF CAD Model

Description

Product Overview: LT3479EFE#PBF

The LT3479EFE#PBF is a versatile, dual-channel, current mode PWM step-up DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This robust component is engineered to provide efficient power conversion with minimal external components, making it an excellent choice for a variety of applications including LED driving, battery-powered devices, and industrial control systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.8V to 16V, making it suitable for applications powered by single-cell lithium-ion batteries or multi-cell battery stacks.
  • Dual Independent Outputs: The LT3479EFE#PBF can drive two separate outputs with different voltages, allowing for greater flexibility in system design.
  • High Switching Frequency: With a switching frequency of up to 2.8MHz, this converter allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and BOM cost.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of output voltage and protecting the system from voltage overshoots.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-16 package, the LT3479EFE#PBF is designed to operate reliably in challenging thermal environments.

Applications

  • LED Backlighting and Drivers
  • Portable and Battery-Powered Equipment
  • Automotive and Industrial Lighting
  • Boost Converters
  • Power over Ethernet (PoE) Applications

The LT3479EFE#PBF incorporates features such as internal soft-start, frequency compensation, and thermal shutdown, ensuring reliable operation under a wide range of conditions. Its ability to drive LEDs in series ensures uniform brightness and eliminates the need for ballast resistors. This product is a testament to Linear Technology's commitment to providing innovative solutions that simplify the design process while delivering high efficiency and performance.

Whether you're developing a new lighting solution or upgrading an existing power system, the LT3479EFE#PBF offers a compact, reliable, and efficient solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4949 $52.4235
35+ $2.8676 $100.3660
54+ $2.7780 $150.0120
75+ $2.6884 $201.6300
97+ $2.5988 $252.0836
129+ $2.3300 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,621 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess