EN
  • EN
  • DE

LT3592EMSE#PBF

Part No LT3592EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 50MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3.6V
Maximum Supply Voltage 36V
Output Voltage 30V
Channel Output Current 50mA, 500mA
Frequency 400kHz to 2.2MHz
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 072384-LT3592EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3592EMSE#PBF CAD Model

Description

Overview of LT3592EMSE#PBF

The LT3592EMSE#PBF is a robust and versatile integrated circuit from Linear Technology, designed to cater to the demanding requirements of LED driving applications. This high-performance device is engineered to provide a constant current output to drive high brightness LEDs with impeccable efficiency and reliability.

Key Features

  • Adjustable Current Control: Users can set the desired LED current from 100mA to 1A via a single external resistor, offering flexibility to accommodate various LED configurations and brightness levels.
  • Wide Input Voltage Range: The device operates from a 3V to 30V input voltage range, making it suitable for a broad spectrum of power supplies and battery-operated systems.
  • High Efficiency: With its integrated 36V, 1A switch, the LT3592EMSE#PBF can drive up to ten white LEDs in series, ensuring high efficiency and reducing the need for external components.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device against overheating, thereby enhancing its durability and operational lifespan.
  • Flexible Dimming Options: It offers both PWM and analog dimming capabilities, granting precise control over LED brightness and conserving power during dimmed operation.

Applications

The LT3592EMSE#PBF is an ideal choice for a variety of LED driving applications, including:

  • Automotive and Avionics Lighting
  • Architectural Detail and Ambient Lighting
  • Display Backlighting
  • Portable Flashlights and Lamps
  • Industrial and Medical Illumination

Quality and Reliability

Linear Technology ensures that the LT3592EMSE#PBF meets the highest standards of quality and reliability. The device is available in a thermally enhanced 16-lead MSOP package, which provides excellent thermal performance in a compact footprint. This product is designed to withstand harsh environments and is suitable for commercial, industrial, and automotive grade applications.

With its comprehensive feature set and robust design, the LT3592EMSE#PBF is a superior solution for powering LEDs in a wide array of applications, delivering consistent performance, and extending the life of LED systems.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6315 $50.6835
22+ $4.6207 $101.6554
34+ $4.4763 $152.1942
47+ $4.3319 $203.5993
60+ $4.1875 $251.2500
80+ $3.7543 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess