EN
  • EN
  • DE

LT3756EMSE-2#TRPBF

Part No LT3756EMSE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 100V
Output Voltage 100V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 117781-LT3756EMSE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3756EMSE-2#TRPBF CAD Model

Description

LT3756EMSE-2#TRPBF - High Input Voltage, High Current LED Driver

The LT3756EMSE-2#TRPBF from Linear Technology is a sophisticated LED driver IC designed to efficiently manage and drive high power LEDs with precision and reliability. This component is particularly well-suited for applications that require high input voltages and high output currents, making it an ideal choice for automotive, industrial, and architectural lighting systems, as well as general illumination applications.

One of the key features of the LT3756EMSE-2#TRPBF is its wide input voltage range, which spans from 6V to 100V, allowing it to operate in a diverse array of power environments. This flexibility ensures that it can be used in systems with fluctuating or unstable power supplies without compromising performance.

The device is capable of delivering up to 100mA of continuous LED current, which can be further augmented with external components for higher current applications. Moreover, the LT3756EMSE-2#TRPBF offers a high side current sense feature that provides accurate LED current regulation and simplifies the design of boost, buck, buck-boost, and SEPIC topologies.

Another significant advantage of this LED driver is its integrated PWM dimming controller, which offers a wide dimming ratio of up to 3000:1. This feature allows for precise control over the brightness levels of the LEDs, enabling energy-saving strategies and enhancing the user experience with smooth and flicker-free dimming capabilities.

The LT3756EMSE-2#TRPBF also includes several protection features to ensure the longevity and safety of the lighting system. These include open LED protection, short-circuit protection, and thermal shutdown. These safeguards help to prevent damage to the IC and the LEDs in abnormal operating conditions.

Finally, the device is available in a thermally efficient MSOP-16 package that allows for compact and efficient designs. The LT3756EMSE-2#TRPBF is a robust and versatile LED driver that offers designers a high degree of functionality and performance for their high-power LED applications.

With its combination of wide input voltage range, high current capability, dimming options, and protective features, the LT3756EMSE-2#TRPBF stands out as a reliable and high-performing solution for a variety of LED driving needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4143 $51.3144
20+ $5.2630 $105.2600
30+ $5.0985 $152.9550
41+ $4.9341 $202.2981
53+ $4.7696 $252.7888
71+ $4.2762 $303.6102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess