EN
  • EN
  • DE

LT3756EUD-2#PBF

Part No LT3756EUD-2#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16QFN / LED Driver 18 Segment 1700uA Supply Current 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781260-LT3756EUD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3756-2
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756EUD-2#PBF CAD Model

Description

The LT3756EUD-2#PBF is a versatile and robust LED driver IC from Linear Technology, designed to efficiently manage and drive high-power LEDs. This advanced driver is suitable for a wide range of applications, including automotive lighting, industrial illumination, and architectural lighting. With its ability to handle high input voltages and its energy-efficient operation, the LT3756EUD-2#PBF stands out as a top choice for designers looking to implement reliable and high-performance LED solutions.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages from 6V to 100V, making it flexible for use in various applications with different power supply requirements.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or to minimize external component size.
  • Integrated Boost Controller: The LT3756EUD-2#PBF includes an onboard boost controller, which simplifies the design of LED arrays requiring higher voltages than the input supply.
  • Constant-Current and Constant-Voltage Regulation: It offers precise constant-current (±3%) and constant-voltage (±2%) regulation, ensuring consistent lighting performance and protecting LEDs from overcurrent conditions.
  • Open LED Protection: The device provides open LED protection, which safeguards the driver and LEDs in case of an open circuit.
  • Thermal Foldback: Thermal foldback functionality helps protect the device by reducing the LED current when the internal temperature exceeds a preset threshold.

Applications:

  • Automotive and Avionic Lighting
  • Industrial and Commercial Lighting
  • RGB and White LED Lighting
  • Street and Area Lighting
  • Portable and Emergency Lighting

The LT3756EUD-2#PBF is packaged in a compact 16-lead QFN package with a thermal pad for enhanced thermal performance. Its comprehensive feature set and robust design make it an ideal driver IC for managing high-brightness LEDs with reliability and precision.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess