EN
  • EN
  • DE

LT3782AIUFD#PBF

Part No LT3782AIUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LT3782A - 2-PHASE STEP-UP DC/DC  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 28-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 6V ~ 40V
Frequency - Switching 150kHz ~ 500kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT3782AIUFD#PBF
Standard Package 1
Win Source Part Number 974395-LT3782AIUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3782AIUFD#PBF CAD Model

Description

Linear Technology LT3782AIUFD#PBF Product Overview

The LT3782AIUFD#PBF is a high-performance, multi-topology LED driver integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This robust and versatile IC is engineered to provide efficient and stable power management solutions for a wide range of LED lighting applications. Its advanced features and flexible design make it suitable for both simple and complex lighting systems.

Key Features:

  • Wide Input Voltage Range: The LT3782AIUFD#PBF operates over a broad input voltage range, accommodating various power sources and fluctuations in supply voltage, ensuring consistent performance across different environments and applications.
  • Multi-Topology Support: This driver supports boost, buck, buck-boost, SEPIC, and flyback topologies, providing design flexibility and making it an excellent choice for a diverse array of LED configurations and power requirements.
  • High Dimming Ratio: It offers a high dimming ratio, which is essential for applications requiring precise control over lighting conditions, such as architectural lighting, display backlighting, and industrial illumination.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the system against over-temperature conditions, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Robust Design: The LT3782AIUFD#PBF is designed to withstand harsh environments and is characterized by its ruggedness, making it suitable for outdoor and industrial lighting solutions.

Applications:

  • General and architectural lighting
  • Automotive and avionics lighting
  • Industrial and commercial LED backlighting
  • Signage and decorative LED lighting

With its integrated soft-start feature, open LED protection, and frequency synchronization, the LT3782AIUFD#PBF ensures a smooth and safe operation. Its compact QFN package is designed for space-constrained applications, while still providing optimal thermal performance.

Overall, the LT3782AIUFD#PBF from Linear Technology is a top-of-the-line choice for designers looking to create efficient, reliable, and flexible LED lighting systems that can meet the demands of various applications and environments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess