EN
  • EN
  • DE

LT3972IMSE#PBF

Part No LT3972IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP / Conv DC-DC 3.6V to 33V Synchronous Step Down Single-Out 0.79V to 30V 3.5A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 33V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781357-LT3972IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3972IMSE#PBF
Introduction Date September 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3972IMSE#PBF CAD Model

Description

The LT3972IMSE#PBF is a robust and versatile DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This component is particularly well-suited for environments demanding high performance and reliability.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 3.6V to 33V, making it suitable for various supply sources, including automotive batteries and industrial systems.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 200kHz to 2.4MHz or synchronize it to an external clock, allowing flexibility in design and optimization for efficiency or component size.
  • Constant-Current and Constant-Voltage Regulation: Ideal for battery charging and LED driving applications, it can maintain a stable output even with varying input conditions.
  • Low Shutdown Current: The shutdown current is reduced to under 1μA, which significantly enhances the power efficiency when the device is not in active operation.
  • Robust Thermal Performance: The MSOP-16E package ensures excellent thermal performance, allowing the device to operate reliably over a wide temperature range.

Applications

  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • Portable Instruments
  • LED Drivers
  • Step-Down Voltage Conversion

Quality and Reliability

The LT3972IMSE#PBF is manufactured by Linear Technology, a company known for its high-quality power management solutions. The device comes in a thermally enhanced 16-lead MSOP package, which ensures reliable performance even in thermally challenging situations. With built-in features like thermal shutdown, cycle-by-cycle current limit, and output overvoltage protection, the LT3972IMSE#PBF promises both safety and durability for your electronic designs.

Ordering Information

For purchasing and detailed specification inquiries, the LT3972IMSE#PBF can be ordered through Linear Technology's network of distributors and sales representatives. Ensure that you are acquiring genuine components by purchasing through authorized channels, securing the benefits of Linear Technology's quality assurance and technical support.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9634 $53.9268
5+ $22.1238 $110.6190
7+ $21.4324 $150.0268
10+ $20.7411 $207.4110
13+ $20.0497 $260.6461
17+ $17.9756 $305.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess