EN
  • EN
  • DE

LT3972IMSE#TRPBF

Part No LT3972IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 33V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 30V
Output Current 3.5A
Frequency - Switching 230kHz to 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 128921-LT3972IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3972IMSE#TRPBF CAD Model

Description

Product Overview: LT3972IMSE#TRPBF

The LT3972IMSE#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. It is a versatile component that efficiently converts a higher input voltage to a lower output voltage with a compact footprint, making it an ideal choice for space-constrained applications.

Key Features:

  • Adjustable Output Voltage: The device allows for an adjustable output voltage, which can be set from 0.79V to as high as 30V, providing flexibility for various design requirements.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 34V, the LT3972IMSE#TRPBF is suitable for applications operating from a wide array of power sources, including automotive batteries and industrial supplies.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and maximizes battery life, which is crucial for portable and battery-powered devices.
  • Low Ripple Burst Mode® Operation: This feature provides ultra-low quiescent current, making it an excellent choice for applications requiring extended battery life and low standby power consumption.
  • Robust Thermal Performance: The device is housed in an MSOP-16E package, which offers excellent thermal performance and is suitable for high-temperature environments.
  • Integrated Protection Features: The LT3972IMSE#TRPBF includes built-in features such as overvoltage protection, thermal shutdown, and current limiting to ensure the safety and reliability of the system.

Applications:

The LT3972IMSE#TRPBF is designed to be used in a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Distributed Power Systems
  • Battery-Powered Devices
  • Telecommunications Equipment
  • Portable Electronic Devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3972IMSE#TRPBF is no exception. It is manufactured to meet high standards, ensuring reliable performance even in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0138 $60.0414
7+ $16.4216 $114.9512
10+ $15.9085 $159.0850
13+ $15.3953 $200.1389
17+ $14.8821 $252.9957
23+ $13.3426 $306.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess