EN
  • EN
  • DE

CL25N3-G

Part No CL25N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER 90V .025A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output Linear Constant Current - Dimming 25mA TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name CL25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866731-CL25N3-G
Ultra Librarian 3D Model Ultra Librarian CL25N3-G CAD Model

Description

Introducing the CL25N3-G from Microchip Technology

The CL25N3-G is a cutting-edge product from the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of their extensive lineup of microcontrollers and integrated circuits designed to cater to the evolving needs of the electronics industry.

At the heart of the CL25N3-G is its robust architecture, which is engineered to deliver high performance with minimal power consumption. This makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. Its versatility is further enhanced by its compatibility with various communication protocols, allowing seamless integration into existing systems.

Key Features of the CL25N3-G:

  • Low Power Consumption: Designed for energy efficiency, the CL25N3-G ensures that your applications run for extended periods, making it suitable for battery-operated devices.
  • High-Performance Processing: With its advanced processing capabilities, the CL25N3-G can handle complex computations and tasks effortlessly, ensuring smooth and reliable operation.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The CL25N3-G comes with built-in security features to protect your data and prevent unauthorized access.
  • Easy Integration: The product's compatibility with multiple communication protocols allows for easy integration into a variety of systems without the need for significant redesigns or overhauls.

The CL25N3-G is not just a component; it is a testament to Microchip Technology's commitment to quality, reliability, and innovation. Whether you are developing a new product or upgrading an existing system, the CL25N3-G offers the performance and features necessary to meet the demands of modern technology.

Choose the CL25N3-G for your next project and experience the difference that Microchip Technology's expertise brings to the table. With its combination of power efficiency, processing prowess, and security features, it stands out as a top-tier option for any developer looking to push the boundaries of what's possible.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9797 $53.8835
125+ $0.8038 $100.4750
195+ $0.7787 $151.8465
270+ $0.7536 $203.4720
345+ $0.7285 $251.3325
460+ $0.6531 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess