EN
  • EN
  • DE

MAX1844EEP

Part No MAX1844EEP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 20-QSOP
Win Source Part Number 122025-MAX1844EEP
Ultra Librarian 3D Model Ultra Librarian MAX1844EEP CAD Model

Description

The MAX1844EEP is a high-efficiency, low-quiescent-current step-down DC-DC converter designed and manufactured by Maxim Integrated. This versatile power management integrated circuit (PMIC) is engineered to provide a compact and efficient power solution for a wide range of applications, including portable devices, wireless communication equipment, and battery-powered systems.

Key Features:

  • High Efficiency: The MAX1844EEP is capable of converting input voltages ranging from 2.6V to 5.5V down to lower output voltages with efficiency levels that can exceed 90%, making it suitable for battery-operated devices where power conservation is crucial.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to V<sub>IN with external resistors, providing flexibility to power a variety of loads with different voltage requirements.
  • Low Quiescent Current: The device features a low quiescent current of only 110µA (typical), which helps to maximize battery life in portable applications.
  • Small Package Size: The MAX1844EEP is available in a compact 20-pin QSOP package, making it ideal for space-constrained applications.
  • Pulse Frequency Modulation (PFM) Mode: For improved efficiency at light loads, the MAX1844EEP includes a PFM mode that reduces switching losses by lowering the switching frequency.
  • Thermal Overload Protection: The device is equipped with thermal overload protection that shuts down the device to prevent damage from overheating.
  • Low Dropout Operation: It is capable of operating with a very low dropout voltage, which ensures continued operation even as the input voltage approaches the output voltage.

Applications:

  • Portable and Battery-Powered Devices
  • Wireless Handsets and Communication Devices
  • PDAs and Mobile Computing
  • GPS Receivers
  • MP3 Players

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1844EEP is an excellent choice for designers looking to optimize power efficiency and extend battery life in their products. Its small footprint and flexible voltage options also make it a versatile component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess