EN
  • EN
  • DE

LT3991IMSE-5#TRPBF

Part No LT3991IMSE-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 131930-LT3991IMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3991IMSE-5#TRPBF CAD Model

Description

Linear Technology's LT3991IMSE-5#TRPBF: A Robust Step-Down Switching Regulator

The LT3991IMSE-5#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This DC/DC converter features an input voltage range of 4V to 38V, providing a versatile solution for systems with varying power supply requirements. It is particularly well-suited for automotive, industrial, and telecommunications equipment, where stable and efficient voltage conversion is crucial.

With its ability to output up to 1.2A of continuous current, the LT3991IMSE-5#TRPBF is capable of powering a range of medium-power devices. The fixed 5V output voltage ensures compatibility with common logic levels and standard digital ICs, making this regulator a convenient choice for designers looking to simplify their power management solutions.

The device employs a current mode control architecture, which provides fast transient response and excellent loop stability. It also features a high efficiency of up to 90%, minimizing power loss and heat generation, which is critical for maintaining the performance and longevity of electronic components. The switching frequency is programmable from 200kHz to 2.4MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.

Built-in protection features of the LT3991IMSE-5#TRPBF include thermal shutdown, reverse battery protection, and current limiting, safeguarding the regulator and downstream components from potential damage caused by abnormal operating conditions. The device also boasts a low dropout performance, ensuring consistent output regulation even when the input voltage is close to the output voltage, which is particularly beneficial during automotive cold-crank scenarios or brownout conditions.

The LT3991IMSE-5#TRPBF is available in a 12-lead MSOP package with an exposed pad for enhanced thermal performance. Its compact size and minimal external component requirements make it an excellent choice for space-constrained applications. Additionally, the MSOP package is RoHS compliant, adhering to environmental regulations and ensuring suitability for a wide range of markets and applications.

In summary, the LT3991IMSE-5#TRPBF from Linear Technology is a robust and versatile step-down switching regulator that offers high efficiency, reliability, and a comprehensive set of features, making it an ideal power management solution for a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess