EN
  • EN
  • DE

CS5301GDWR32G

Part No CS5301GDWR32G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 250kHz to 800kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-SO
Win Source Part Number 126543-CS5301GDWR32G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5301GDWR32G CAD Model

Description

ON Semiconductor CS5301GDWR32G Overview

The CS5301GDWR32G is a cutting-edge integrated circuit from ON Semiconductor, renowned for its high performance and reliability in a wide range of applications. This particular product is a multi-phase buck controller, designed to efficiently manage power in complex systems. It is an ideal choice for computing, networking, and telecommunication systems where stable and efficient power management is critical.

Key Features

  • Multi-Phase Power Control: The CS5301GDWR32G is capable of handling multiple power phases, ensuring smooth and efficient power delivery to the load. This feature is particularly beneficial in applications that require high current with good thermal performance.
  • High Efficiency: ON Semiconductor's proprietary technology enables this component to achieve high efficiency, reducing power loss and improving overall system performance.
  • Versatility: This device supports a wide input voltage range, making it suitable for a variety of power systems and ensuring compatibility with different power sources.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the design and reduces the component count, which can lead to a more compact and cost-effective power management solution.
  • Programmable Frequency: The switching frequency of the CS5301GDWR32G is programmable, allowing designers to optimize the performance of the power supply to meet specific application requirements.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent, overvoltage, and thermal protection to ensure the safe operation of the end application.

Applications

The CS5301GDWR32G is versatile enough to be used in a variety of applications, including:

  • High-performance computing systems
  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The CS5301GDWR32G is manufactured with this commitment in mind, ensuring reliable performance over its lifespan, and is backed by ON Semiconductor's extensive support and expertise.

Overall, the CS5301GDWR32G is a robust and flexible solution for advanced power management applications where efficiency and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,549 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess