The LP3985ITC-2.8 is a high-performance, low-dropout regulator designed and manufactured by Texas Instruments, a leading global semiconductor company. This product is specifically designed to deliver a stable and continuous supply of power, providing an output voltage of 2.8V.
- Low Noise: Perfect for noise-sensitive applications
- Low Dropout: Efficient in power management, reducing energy consumption and prolonging battery life
- Output Current: 150mA
- Load and Line Regulation: Ensures a stable output voltage even with changes in the input voltage or output load
- Thermal Overload Protection: Ensures the safety of your device
- Shutdown Feature: Reduces the quiescent current to less than 1µA
- Package: Tiny 5-bump DSBGA package
- Temperature Range: -40 to 125°C
In summary, the LP3985ITC-2.8 from Texas Instruments is a high-performance, low-dropout regulator that offers a range of features designed to ensure the reliable operation of your electronic devices. Its small size, combined with its high performance and robust protection features, make it a versatile choice for a wide range of applications.