EN
  • EN
  • DE

LT4320IMSE#PBF

Part No LT4320IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Bridge Rectifier
Polarity N-Channel
Ratio - Input and Output Bridge (1)
Operating Supply Current 1.5mA
Supply Voltage - Operating 9 V to 72 V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Win Source Part Number 1059849-LT4320IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4320IMSE#PBF CAD Model

Description

Linear Technology's LT4320IMSE#PBF Ideal Diode Bridge Controller

The LT4320IMSE#PBF is a pioneering product from Linear Technology that aims to enhance the efficiency and longevity of typical diode bridge rectifiers. This Ideal Diode Bridge Controller is part of Linear Technology's innovative power management solutions, designed to significantly reduce power dissipation and heat generation commonly associated with conventional diode bridges.

Key Features:

  • Wide Operating Voltage Range: The LT4320IMSE#PBF operates over a wide voltage range, accommodating various applications and ensuring versatility across different voltage requirements.
  • Low Power Loss: By replacing the four diodes in a full-wave bridge rectifier with low on-resistance MOSFETs, the product dramatically reduces power loss, making systems more energy-efficient.
  • Heat Reduction: The reduced power dissipation translates to lower heat generation, which can enhance system reliability and reduce the need for heat sinks or cooling systems.
  • Compact Design: The device comes in a small MSOP-12 package, making it suitable for space-constrained applications without compromising performance.
  • Easy Integration: The LT4320IMSE#PBF is designed for seamless integration into existing designs, providing a straightforward upgrade path for enhancing power efficiency.

Applications:

The LT4320IMSE#PBF is ideal for a wide range of applications where power efficiency and thermal management are critical. It is commonly used in:

  • Telecommunications
  • Industrial Controls
  • Automotive Systems
  • Power Supplies
  • Renewable Energy Systems

Technical Specifications:

The device boasts a robust set of technical features that ensure optimal performance in a variety of settings. Some of its specifications include:

  • Operating Voltage Range: 9V to 72V
  • Package Type: MSOP-12
  • Operating Temperature Range: -40°C to +125°C

In conclusion, the LT4320IMSE#PBF from Linear Technology is a high-efficiency solution for those looking to improve the performance of power rectification systems. Its ability to minimize power loss and heat generation while maintaining a compact footprint makes it an excellent choice for designers and engineers focused on creating energy-efficient and reliable products.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2365 $51.1825
12+ $8.3992 $100.7904
19+ $8.1367 $154.5973
26+ $7.8743 $204.7318
33+ $7.6118 $251.1894
44+ $6.8244 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,363 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess